Wamco, Inc. Panel Mount Indicator, Led, 8Mm, Yellow, 24V; Led Color Wamco WL-19011352

Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Yellow, 24V; Led Color Wamco - 86T5522 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Yellow, 24V; Led Color Wamco
86T5522
Panel Mount Indicator, Led, 8Mm, Yellow, 24V; Led Color Wamco 86T5522
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5522
Product Name Panel Mount Indicator, Led, 8Mm, Yellow, 24V; Led Color Wamco
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918848 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Super red
Optical Power Output 24 milliwatts
Array Array
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details