Wamco, Inc. Panel Mount Indicator, Led, 8Mm, Yellow, 12V; Led Color Wamco WL-19011252

Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Yellow, 12V; Led Color Wamco - 86T5520 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Yellow, 12V; Led Color Wamco
86T5520
Panel Mount Indicator, Led, 8Mm, Yellow, 12V; Led Color Wamco 86T5520
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5520
Product Name Panel Mount Indicator, Led, 8Mm, Yellow, 12V; Led Color Wamco
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED; 3.5X2.8MM YELLOW SMD LED, SMD LED,T&R - 70062770 - Allied Electronics, Inc.
Specs
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Luminous Intensity 15 milliCandela
View Details
2 suppliers
LED Indication - Discrete - 1497-XLMDKVG37M-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 460 to 574 nm (4600 to 5740 Å)
View Details