Wamco, Inc. Led Indicator, Panel, 8Mm, Red, 24Vdc; Led Color Wamco WL-19010353

Description
LED INDICATOR, PANEL, 8MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 8MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 8Mm, Red, 24Vdc; Led Color Wamco - 88T4383 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 8Mm, Red, 24Vdc; Led Color Wamco
88T4383
Led Indicator, Panel, 8Mm, Red, 24Vdc; Led Color Wamco 88T4383
LED INDICATOR, PANEL, 8MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:- RoHS Compliant: Yes

LED INDICATOR, PANEL, 8MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 88T4383
Product Name Led Indicator, Panel, 8Mm, Red, 24Vdc; Led Color Wamco
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
High Brightness LED - C566C-AFN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Oval
LED Type Red
Peak Wavelength 589 nm (5890 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details