Wamco, Inc. Led Indicator, Panel, 8Mm, Red, 12Vdc; Led Color Wamco WL-19010253

Description
LED INDICATOR, PANEL, 8MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 8MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 8Mm, Red, 12Vdc; Led Color Wamco - 88T4382 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 8Mm, Red, 12Vdc; Led Color Wamco
88T4382
Led Indicator, Panel, 8Mm, Red, 12Vdc; Led Color Wamco 88T4382
LED INDICATOR, PANEL, 8MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:- RoHS Compliant: Yes

LED INDICATOR, PANEL, 8MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 88T4382
Product Name Led Indicator, Panel, 8Mm, Red, 12Vdc; Led Color Wamco
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169829 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 516-ASCQFA60-B1112A2A305DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241839-SML-LX2832UWC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type White; White
Viewing Angle 120 degrees
Forward Voltage 3.3 volts
View Details
4 suppliers