Wamco, Inc. Led Bulb, Ba9S, Yellow, T-3 1/4; Lamp Base Type Wamco WL-18626232

Description
LED BULB, BA9S, YELLOW, T-3 1/4; Lamp Base Type:BA9s; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:450mcd; Average Bulb Life:-; Supply Voltage:230V; Current Rating:3A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, YELLOW, T-3 1/4; Lamp Base Type:BA9s; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:450mcd; Average Bulb Life:-; Supply Voltage:230V; Current Rating:3A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, Yellow, T-3 1/4; Lamp Base Type Wamco - 86T5511 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, Yellow, T-3 1/4; Lamp Base Type Wamco
86T5511
Led Bulb, Ba9S, Yellow, T-3 1/4; Lamp Base Type Wamco 86T5511
LED BULB, BA9S, YELLOW, T-3 1/4; Lamp Base Type:BA9s; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:450mcd; Average Bulb Life:-; Supply Voltage:230V; Current Rating:3A; Product Range:- RoHS Compliant: Yes

LED BULB, BA9S, YELLOW, T-3 1/4; Lamp Base Type:BA9s; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:450mcd; Average Bulb Life:-; Supply Voltage:230V; Current Rating:3A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 86T5511
Product Name Led Bulb, Ba9S, Yellow, T-3 1/4; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 2PSR - 2ASL4LB-2-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Panel
View Details