Wamco, Inc. Led Bulb, Ba9S, Yellow, T-3 1/4; Lamp Base Type Wamco WL-18620352

Description
LED BULB, BA9S, YELLOW, T-3 1/4; Lamp Base Type:BA9s; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:2.1cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:17mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, YELLOW, T-3 1/4; Lamp Base Type:BA9s; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:2.1cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:17mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, Yellow, T-3 1/4; Lamp Base Type Wamco - 86T5501 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, Yellow, T-3 1/4; Lamp Base Type Wamco
86T5501
Led Bulb, Ba9S, Yellow, T-3 1/4; Lamp Base Type Wamco 86T5501
LED BULB, BA9S, YELLOW, T-3 1/4; Lamp Base Type:BA9s; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:2.1cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:17mA; Product Range:- RoHS Compliant: Yes

LED BULB, BA9S, YELLOW, T-3 1/4; Lamp Base Type:BA9s; LED Color:Yellow; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:589nm; Luminous Intensity:2.1cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:17mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 86T5501
Product Name Led Bulb, Ba9S, Yellow, T-3 1/4; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/101H -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL6LB-6-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Indicator Lamps - 106420 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Green; Green
Rated Average Light 50000 hours
View Details
Panel Indicators, Pilot Lights - 486-3-148-437-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details