Wamco, Inc. Led Bulb, Ba9S, Blue, T-3 1/4; Lamp Base Type Wamco WL-18606137

Description
LED BULB, BA9S, BLUE, T-3 1/4; Lamp Base Type:BA9s; LED Color:Blue; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:250mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:5mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, BLUE, T-3 1/4; Lamp Base Type:BA9s; LED Color:Blue; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:250mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:5mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, Blue, T-3 1/4; Lamp Base Type Wamco - 86T5497 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, Blue, T-3 1/4; Lamp Base Type Wamco
86T5497
Led Bulb, Ba9S, Blue, T-3 1/4; Lamp Base Type Wamco 86T5497
LED BULB, BA9S, BLUE, T-3 1/4; Lamp Base Type:BA9s; LED Color:Blue; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:250mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:5mA; Product Range:- RoHS Compliant: Yes

LED BULB, BA9S, BLUE, T-3 1/4; Lamp Base Type:BA9s; LED Color:Blue; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:250mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:5mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 86T5497
Product Name Led Bulb, Ba9S, Blue, T-3 1/4; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Green; Green
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL7LB-6-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details