Wamco, Inc. Led Lamp, Ba9S, 24V, White, T-3 1/4; Lamp Base Type Wamco WL-1860235W3

Description
LED LAMP, BA9S, 24V, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.7cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:15mA RoHS Compliant: Yes
Datasheet
Description
LED LAMP, BA9S, 24V, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.7cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:15mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Ba9S, 24V, White, T-3 1/4; Lamp Base Type Wamco - 88T4357 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Ba9S, 24V, White, T-3 1/4; Lamp Base Type Wamco
88T4357
Led Lamp, Ba9S, 24V, White, T-3 1/4; Lamp Base Type Wamco 88T4357
LED LAMP, BA9S, 24V, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.7cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:15mA RoHS Compliant: Yes

LED LAMP, BA9S, 24V, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.7cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:15mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4357
Product Name Led Lamp, Ba9S, 24V, White, T-3 1/4; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4618-ND - DigiKey
Specs
LED Color Red; Red
Rated Current 0.0300 amps
View Details
2 suppliers
LP3L StreamLine® Low Profile LED Lights - LP3SL-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Surface
View Details
Indicator - LB01GW01-5C05-JB - NKK Switches
Specs
LED Color Red
Voltage type DC DC
Rated Voltage 5 volts
View Details
4 suppliers