Wamco, Inc. Led Lamp, Midget Groove, 28V, Yellow; Lamp Base Type Wamco WL-1512145UY3

Description
LED LAMP, MIDGET GROOVE, 28V, YELLOW; Lamp Base Type:Midget Groove; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:587nm; Luminous Intensity:300mcd; Average Bulb Life:-; Supply Voltage:28V RoHS Compliant: Yes
Datasheet
Description
LED LAMP, MIDGET GROOVE, 28V, YELLOW; Lamp Base Type:Midget Groove; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:587nm; Luminous Intensity:300mcd; Average Bulb Life:-; Supply Voltage:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Midget Groove, 28V, Yellow; Lamp Base Type Wamco - 88T4327 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Midget Groove, 28V, Yellow; Lamp Base Type Wamco
88T4327
Led Lamp, Midget Groove, 28V, Yellow; Lamp Base Type Wamco 88T4327
LED LAMP, MIDGET GROOVE, 28V, YELLOW; Lamp Base Type:Midget Groove; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:587nm; Luminous Intensity:300mcd; Average Bulb Life:-; Supply Voltage:28V RoHS Compliant: Yes

LED LAMP, MIDGET GROOVE, 28V, YELLOW; Lamp Base Type:Midget Groove; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:587nm; Luminous Intensity:300mcd; Average Bulb Life:-; Supply Voltage:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4327
Product Name Led Lamp, Midget Groove, 28V, Yellow; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Light - 140-LY400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 400 volts
View Details
N program - NML - Illuminated signal - NMLGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Illuminating seal - ME-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design, MSE
Voltage type DC DC
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Clear
View Details