Wamco, Inc. Led Lamp, Midget Groove, 28V, Red; Lamp Base Type Wamco WL-1512145UR3

Description
LED LAMP, MIDGET GROOVE, 28V, RED; Lamp Base Type:Midget Groove; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:350mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:14mA RoHS Compliant: Yes
Description
LED LAMP, MIDGET GROOVE, 28V, RED; Lamp Base Type:Midget Groove; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:350mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:14mA RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LED lamp with part number 88T4326 features a midget groove base and operates at a voltage of 28V. It emits red light with a dominant wavelength of 630nm and has a luminous intensity of 350 millicandelas (mcd). This lamp is designed for both AC and DC operation, incorporating a half-wave rectifier and a protection diode, which allows it to function effectively across different voltage types. The typical operating current is 14mA, and the product is RoHS compliant. It can withstand storage temperatures ranging from -25°C to +80°C and operates in ambient temperatures between -20°C and +60°C. The voltage tolerance is ±10%, and there may be slight color variations due to production tolerances.

Datasheet Summary
Powered by GS/AI

The LED lamp with part number 88T4326 features a midget groove base and operates at a voltage of 28V. It emits red light with a dominant wavelength of 630nm and has a luminous intensity of 350 millicandelas (mcd). This lamp is designed for both AC and DC operation, incorporating a half-wave rectifier and a protection diode, which allows it to function effectively across different voltage types. The typical operating current is 14mA, and the product is RoHS compliant. It can withstand storage temperatures ranging from -25°C to +80°C and operates in ambient temperatures between -20°C and +60°C. The voltage tolerance is ±10%, and there may be slight color variations due to production tolerances.

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Midget Groove, 28V, Red; Lamp Base Type Wamco - 88T4326 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Midget Groove, 28V, Red; Lamp Base Type Wamco
88T4326
Led Lamp, Midget Groove, 28V, Red; Lamp Base Type Wamco 88T4326
LED LAMP, MIDGET GROOVE, 28V, RED; Lamp Base Type:Midget Groove; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:350mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:14mA RoHS Compliant: Yes

LED LAMP, MIDGET GROOVE, 28V, RED; Lamp Base Type:Midget Groove; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:350mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:14mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4326
Product Name Led Lamp, Midget Groove, 28V, Red; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Height 55.88 mm (2.2 inch)
View Details
Pilot Light - 140-LW415 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 415 volts
View Details