Wamco, Inc. Led Lamp, Midget Groove, 12V, White; Lamp Base Type Wamco WL-1512125W3

Description
LED LAMP, MIDGET GROOVE, 12V, WHITE; Lamp Base Type:Midget Groove; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.43cd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:14mA RoHS Compliant: Yes
Datasheet
Description
LED LAMP, MIDGET GROOVE, 12V, WHITE; Lamp Base Type:Midget Groove; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.43cd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:14mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Midget Groove, 12V, White; Lamp Base Type Wamco - 88T4319 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Midget Groove, 12V, White; Lamp Base Type Wamco
88T4319
Led Lamp, Midget Groove, 12V, White; Lamp Base Type Wamco 88T4319
LED LAMP, MIDGET GROOVE, 12V, WHITE; Lamp Base Type:Midget Groove; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.43cd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:14mA RoHS Compliant: Yes

LED LAMP, MIDGET GROOVE, 12V, WHITE; Lamp Base Type:Midget Groove; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.43cd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:14mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4319
Product Name Led Lamp, Midget Groove, 12V, White; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Panel
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL3LB-5-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details