Wamco, Inc. Led Lamp, Midget Flange, 28Vdc, Blue; Lamp Base Type Wamco WL-1510145B3

Description
LED LAMP, MIDGET FLANGE, 28VDC, BLUE; Lamp Base Type:Midget Flange; LED Color:Blue; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:680mcd; Average Bulb Life:-; Supply Voltage:28VDC RoHS Compliant: Yes
Datasheet
Description
LED LAMP, MIDGET FLANGE, 28VDC, BLUE; Lamp Base Type:Midget Flange; LED Color:Blue; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:680mcd; Average Bulb Life:-; Supply Voltage:28VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Midget Flange, 28Vdc, Blue; Lamp Base Type Wamco - 88T4313 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Midget Flange, 28Vdc, Blue; Lamp Base Type Wamco
88T4313
Led Lamp, Midget Flange, 28Vdc, Blue; Lamp Base Type Wamco 88T4313
LED LAMP, MIDGET FLANGE, 28VDC, BLUE; Lamp Base Type:Midget Flange; LED Color:Blue; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:680mcd; Average Bulb Life:-; Supply Voltage:28VDC RoHS Compliant: Yes

LED LAMP, MIDGET FLANGE, 28VDC, BLUE; Lamp Base Type:Midget Flange; LED Color:Blue; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:680mcd; Average Bulb Life:-; Supply Voltage:28VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4313
Product Name Led Lamp, Midget Flange, 28Vdc, Blue; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3POS - 2ASL5LB-3-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details
Panel Indicators, Pilot Lights - 486-3-148-429-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details