Wamco, Inc. Led Lamp, Midget Flange, 24Vdc, Blue; Lamp Base Type Wamco WL-1510135B3

Description
LED LAMP, MIDGET FLANGE, 24VDC, BLUE; Lamp Base Type:Midget Flange; LED Color:Blue; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:680mcd; Average Bulb Life:-; Supply Voltage:24VDC RoHS Compliant: Yes
Description
LED LAMP, MIDGET FLANGE, 24VDC, BLUE; Lamp Base Type:Midget Flange; LED Color:Blue; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:680mcd; Average Bulb Life:-; Supply Voltage:24VDC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LED lamp with part number 88T4307 features a midget flange base and operates at 24V DC. It emits blue light with a dominant wavelength of 470 nm and has a typical luminous intensity of 680 mcd. The lamp is designed for DC operation only and does not include a protection diode, making it susceptible to damage from reverse voltage. It can operate within a storage temperature range of -25°C to +80°C and an ambient temperature range of -20°C to +60°C. The voltage tolerance is ±10%. This product is RoHS compliant and suitable for applications requiring a compact blue LED solution.

Datasheet Summary
Powered by GS/AI

The LED lamp with part number 88T4307 features a midget flange base and operates at 24V DC. It emits blue light with a dominant wavelength of 470 nm and has a typical luminous intensity of 680 mcd. The lamp is designed for DC operation only and does not include a protection diode, making it susceptible to damage from reverse voltage. It can operate within a storage temperature range of -25°C to +80°C and an ambient temperature range of -20°C to +60°C. The voltage tolerance is ±10%. This product is RoHS compliant and suitable for applications requiring a compact blue LED solution.

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Midget Flange, 24Vdc, Blue; Lamp Base Type Wamco - 88T4307 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Midget Flange, 24Vdc, Blue; Lamp Base Type Wamco
88T4307
Led Lamp, Midget Flange, 24Vdc, Blue; Lamp Base Type Wamco 88T4307
LED LAMP, MIDGET FLANGE, 24VDC, BLUE; Lamp Base Type:Midget Flange; LED Color:Blue; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:680mcd; Average Bulb Life:-; Supply Voltage:24VDC RoHS Compliant: Yes

LED LAMP, MIDGET FLANGE, 24VDC, BLUE; Lamp Base Type:Midget Flange; LED Color:Blue; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:680mcd; Average Bulb Life:-; Supply Voltage:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4307
Product Name Led Lamp, Midget Flange, 24Vdc, Blue; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024B-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Height 55.88 mm (2.2 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-392-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details