Wamco, Inc. Led Lamp, Midget Flange, 12Vdc, Red; Lamp Base Type Wamco WL-1510125UR3

Description
LED LAMP, MIDGET FLANGE, 12VDC, RED; Lamp Base Type:Midget Flange; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:2.4cd; Average Bulb Life:-; Supply Voltage:12VDC; Current Rating:14mARoHS Compliant: Yes
Datasheet
Description
LED LAMP, MIDGET FLANGE, 12VDC, RED; Lamp Base Type:Midget Flange; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:2.4cd; Average Bulb Life:-; Supply Voltage:12VDC; Current Rating:14mARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Midget Flange, 12Vdc, Red; Lamp Base Type Wamco - 88T4303 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Midget Flange, 12Vdc, Red; Lamp Base Type Wamco
88T4303
Led Lamp, Midget Flange, 12Vdc, Red; Lamp Base Type Wamco 88T4303
LED LAMP, MIDGET FLANGE, 12VDC, RED; Lamp Base Type:Midget Flange; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:2.4cd; Average Bulb Life:-; Supply Voltage:12VDC; Current Rating:14mARoHS Compliant: Yes

LED LAMP, MIDGET FLANGE, 12VDC, RED; Lamp Base Type:Midget Flange; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:2.4cd; Average Bulb Life:-; Supply Voltage:12VDC; Current Rating:14mARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4303
Product Name Led Lamp, Midget Flange, 12Vdc, Red; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1301077 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-4265-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details
N program - NML - Illuminated signal - NMLGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details