Altech Corp. 22 mm LED Metal Pilot Light 2PLB7LB-012

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2PLB7LB-012 is a 22 mm LED metal pilot light rated for 12V AC/DC, featuring a clear lens, bulb holder, and mounting bracket. It complies with IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and NEMA Type 4X and 12 standards, with IP65 protection. Operating temperature ranges from -25°C to +70°C. Current consumption is maximum 20 mA at nominal voltage, with a service life of 100,000 hours at 25°C ambient. Terminal wiring supports 20 AWG minimum and up to 2 × 16 AWG or 1 × 14 AWG. Mounting torque for bracket screws is 1.2 Nm, contact block screws 0.5 Nm, and terminal screws 0.8 Nm.

Datasheet Summary
Powered by GS/AI

The 2PLB7LB-012 is a 22 mm LED metal pilot light rated for 12V AC/DC, featuring a clear lens, bulb holder, and mounting bracket. It complies with IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and NEMA Type 4X and 12 standards, with IP65 protection. Operating temperature ranges from -25°C to +70°C. Current consumption is maximum 20 mA at nominal voltage, with a service life of 100,000 hours at 25°C ambient. Terminal wiring supports 20 AWG minimum and up to 2 × 16 AWG or 1 × 14 AWG. Mounting torque for bracket screws is 1.2 Nm, contact block screws 0.5 Nm, and terminal screws 0.8 Nm.

Suppliers

Company
Product
Description
Supplier Links
22 mm LED Metal Pilot Light - 2PLB7LB-012 - Altech Corp.
Flemington, NJ, USA
22 mm LED Metal Pilot Light
2PLB7LB-012
22 mm LED Metal Pilot Light 2PLB7LB-012
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 22mm LED Metal Pilot Lights
2PLB7LB-012
Push Buttons/ 22mm LED Metal Pilot Lights 2PLB7LB-012
Pilot light with bulb, bulb holder, and mounting bracket

Pilot light with bulb, bulb holder, and mounting bracket

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2PLB7LB-012 2PLB7LB-012
Product Name 22 mm LED Metal Pilot Light Push Buttons/ 22mm LED Metal Pilot Lights
Lamp Type LED Lamps Incandescent Lamps
LED Color Clear Clear
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSR - 2ASL8LB-4-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL5LB-4-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL1LB-3-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL7LB-4-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details