LED LAMP, BI-PIN, 28V, RED, T-1; Lamp Base Type:Bi-Pin; LED Color:Red; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:250mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:10mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 88T4297 |
| Product Name | Led Lamp, Bi-Pin, 28V, Red, T-1; Lamp Base Type Wamco |
| Lamp Type | LED Lamps |