Wamco, Inc. Led Lamp, Bi-Pin, 24V, Blue, T-1; Lamp Base Type Wamco WL-15015357

Description
LED LAMP, BI-PIN, 24V, BLUE, T-1; Lamp Base Type:Bi-Pin; LED Color:Blue; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:500mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:10mA RoHS Compliant: Yes
Datasheet
Description
LED LAMP, BI-PIN, 24V, BLUE, T-1; Lamp Base Type:Bi-Pin; LED Color:Blue; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:500mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:10mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Bi-Pin, 24V, Blue, T-1; Lamp Base Type Wamco - 88T4294 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Bi-Pin, 24V, Blue, T-1; Lamp Base Type Wamco
88T4294
Led Lamp, Bi-Pin, 24V, Blue, T-1; Lamp Base Type Wamco 88T4294
LED LAMP, BI-PIN, 24V, BLUE, T-1; Lamp Base Type:Bi-Pin; LED Color:Blue; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:500mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:10mA RoHS Compliant: Yes

LED LAMP, BI-PIN, 24V, BLUE, T-1; Lamp Base Type:Bi-Pin; LED Color:Blue; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:500mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:10mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4294
Product Name Led Lamp, Bi-Pin, 24V, Blue, T-1; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illuminated Flush Push Button - 2ALF8LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
MSL MicroStat Status Indicators - MSL2-024BC - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Blue; Blue, Clear
Terminal Type 3/4-Inch Pipe,Surface
View Details