Wamco, Inc. Led Lamp, Bi-Pin, 24V, Green, T-1; Lamp Base Type Wamco WL-15015351

Description
LED LAMP, BI-PIN, 24V, GREEN, T-1; Lamp Base Type:Bi-Pin; LED Color:Green; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:1.6cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:10mA RoHS Compliant: Yes
Datasheet
Description
LED LAMP, BI-PIN, 24V, GREEN, T-1; Lamp Base Type:Bi-Pin; LED Color:Green; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:1.6cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:10mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Bi-Pin, 24V, Green, T-1; Lamp Base Type Wamco - 88T4292 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Bi-Pin, 24V, Green, T-1; Lamp Base Type Wamco
88T4292
Led Lamp, Bi-Pin, 24V, Green, T-1; Lamp Base Type Wamco 88T4292
LED LAMP, BI-PIN, 24V, GREEN, T-1; Lamp Base Type:Bi-Pin; LED Color:Green; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:1.6cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:10mA RoHS Compliant: Yes

LED LAMP, BI-PIN, 24V, GREEN, T-1; Lamp Base Type:Bi-Pin; LED Color:Green; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:1.6cd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:10mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4292
Product Name Led Lamp, Bi-Pin, 24V, Green, T-1; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
N program - NML - Illuminated signal - NMLGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Terminal Type Panel
View Details