Wamco, Inc. Led Lamp, Bi-Pin, 12V, Blue, T-1; Lamp Base Type Wamco WL-15015257

Description
LED LAMP, BI-PIN, 12V, BLUE, T-1; Lamp Base Type:Bi-Pin; LED Color:Blue; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:600mcd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:12mA RoHS Compliant: Yes
Datasheet
Description
LED LAMP, BI-PIN, 12V, BLUE, T-1; Lamp Base Type:Bi-Pin; LED Color:Blue; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:600mcd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:12mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Bi-Pin, 12V, Blue, T-1; Lamp Base Type Wamco - 88T4288 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Bi-Pin, 12V, Blue, T-1; Lamp Base Type Wamco
88T4288
Led Lamp, Bi-Pin, 12V, Blue, T-1; Lamp Base Type Wamco 88T4288
LED LAMP, BI-PIN, 12V, BLUE, T-1; Lamp Base Type:Bi-Pin; LED Color:Blue; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:600mcd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:12mA RoHS Compliant: Yes

LED LAMP, BI-PIN, 12V, BLUE, T-1; Lamp Base Type:Bi-Pin; LED Color:Blue; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:600mcd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:12mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4288
Product Name Led Lamp, Bi-Pin, 12V, Blue, T-1; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illuminated Projecting Push Button - 2ALP7LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details