Wamco, Inc. Led Lamp, Bi-Pin, 12V, Green, T-1; Lamp Base Type Wamco WL-15015251

Description
LED LAMP, BI-PIN, 12V, GREEN, T-1; Lamp Base Type:Bi-Pin; LED Color:Green; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:2cd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:12mA RoHS Compliant: Yes
Datasheet
Description
LED LAMP, BI-PIN, 12V, GREEN, T-1; Lamp Base Type:Bi-Pin; LED Color:Green; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:2cd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:12mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Bi-Pin, 12V, Green, T-1; Lamp Base Type Wamco - 88T4286 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Bi-Pin, 12V, Green, T-1; Lamp Base Type Wamco
88T4286
Led Lamp, Bi-Pin, 12V, Green, T-1; Lamp Base Type Wamco 88T4286
LED LAMP, BI-PIN, 12V, GREEN, T-1; Lamp Base Type:Bi-Pin; LED Color:Green; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:2cd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:12mA RoHS Compliant: Yes

LED LAMP, BI-PIN, 12V, GREEN, T-1; Lamp Base Type:Bi-Pin; LED Color:Green; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:2cd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:12mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 88T4286
Product Name Led Lamp, Bi-Pin, 12V, Green, T-1; Lamp Base Type Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL4LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details