Wamco, Inc. Panel Mount Indicator, Led, 12.7Mm, Green, 28V; Led Color Wamco WL-1091M5-24V

Description
PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12.7Mm, Green, 28V; Led Color Wamco - 86T5461 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12.7Mm, Green, 28V; Led Color Wamco
86T5461
Panel Mount Indicator, Led, 12.7Mm, Green, 28V; Led Color Wamco 86T5461
PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5461
Product Name Panel Mount Indicator, Led, 12.7Mm, Green, 28V; Led Color Wamco
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details