Wamco, Inc. Panel Mount Indicator, Led, 12.7Mm, Red, 14V; Led Color Wamco WL-1091M1-12V

Description
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 14V; LED Color:Red; Operating Voltage:14VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 14V; LED Color:Red; Operating Voltage:14VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12.7Mm, Red, 14V; Led Color Wamco - 86T5457 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12.7Mm, Red, 14V; Led Color Wamco
86T5457
Panel Mount Indicator, Led, 12.7Mm, Red, 14V; Led Color Wamco 86T5457
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 14V; LED Color:Red; Operating Voltage:14VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 14V; LED Color:Red; Operating Voltage:14VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 86T5457
Product Name Panel Mount Indicator, Led, 12.7Mm, Red, 14V; Led Color Wamco
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Indication - Discrete - C503B-BCN-CW0X0451-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers