Wamco, Inc. LED Indication WL-1090C1-28V

Description
Inc Ind .50 Red 28V Cyl 6 Lds
Request a Quote Datasheet
Description
Inc Ind .50 Red 28V Cyl 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1090C1-28V
LED Indication WL-1090C1-28V
Inc Ind .50 Red 28V Cyl 6 Lds

Inc Ind .50 Red 28V Cyl 6 Lds

Buy Now
Panel Indicators, Pilot Lights - 6088-WL-1090C1-28V-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
6088-WL-1090C1-28V-ND
Panel Indicators, Pilot Lights 6088-WL-1090C1-28V-ND
"INC IND .50"" RED 28V CYL 6""WL"

"INC IND .50"" RED 28V CYL 6""WL"

Buy Now Datasheet
Indicator, Pnl-Mnt:Incandescent;Red;0.50 In;28V;Lens, High Hat;22AWG Wire Leads - 70117766 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator, Pnl-Mnt:Incandescent;Red;0.50 In;28V;Lens, High Hat;22AWG Wire Leads
70117766
Indicator, Pnl-Mnt:Incandescent;Red;0.50 In;28V;Lens, High Hat;22AWG Wire Leads 70117766
Features White Nylon Housing Polycarbonate Lens Stainless Steel Bezel 0.187" × 0.020" Thick Tinned Brass Quick Connect Terminals or 6" Wire Leads with 0.50" Strip Snap-Fit Into 0.500-0.505" Hole in 0.030-0.090" Thick Panels Agency Approvals

Features

  • White Nylon Housing
  • Polycarbonate Lens
  • Stainless Steel Bezel
  • 0.187" × 0.020" Thick Tinned Brass Quick Connect Terminals or 6" Wire Leads with 0.50" Strip
  • Snap-Fit Into 0.500-0.505" Hole in 0.030-0.090" Thick Panels
  • Agency Approvals
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1090C1-28V 6088-WL-1090C1-28V-ND 70117766
Product Name LED Indication Panel Indicators, Pilot Lights Indicator, Pnl-Mnt:Incandescent;Red;0.50 In;28V;Lens, High Hat;22AWG Wire Leads
Lamp Type LED Lamps Incandescent Lamps Incandescent Lamps
LED Color Red Red Red
Rated Voltage 28 volts 24 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Red; Red
View Details
Incandescent Light Bulbs - 105001 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details
Pilot Light - 929168 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Green
View Details