Wamco, Inc. LED Indication WL-1062D5

Description
Neon Ind .50 Green 480VAC SCyl 6 Lds
Request a Quote Datasheet
Description
Neon Ind .50 Green 480VAC SCyl 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1062D5
LED Indication WL-1062D5
Neon Ind .50 Green 480VAC SCyl 6 Lds

Neon Ind .50 Green 480VAC SCyl 6 Lds

Buy Now
Neon Indicator, 480Vac, 1.5Ma, Green; Supply Voltage Wamco - 86T5414 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 480Vac, 1.5Ma, Green; Supply Voltage Wamco
86T5414
Neon Indicator, 480Vac, 1.5Ma, Green; Supply Voltage Wamco 86T5414
NEON INDICATOR, 480VAC, 1.5mA, GREEN; Supply Voltage:480V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1062D Series; Colour:GreenRoHS Compliant: Yes

NEON INDICATOR, 480VAC, 1.5mA, GREEN; Supply Voltage:480V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1062D Series; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1062D5 86T5414
Product Name LED Indication Neon Indicator, 480Vac, 1.5Ma, Green; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
LSL Litestak® Incandescent Status Indicators - LSL-120G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type Incandescent Lamps
Flash Lamp Flash Lamp
LED Color Green; Green
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL5LB-5-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details