Wamco, Inc. LED Indication WL-1062D4

Description
Neon Ind .50 White 480VAC SCyl 6 Lds
Request a Quote Datasheet
Description
Neon Ind .50 White 480VAC SCyl 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1062D4
LED Indication WL-1062D4
Neon Ind .50 White 480VAC SCyl 6 Lds

Neon Ind .50 White 480VAC SCyl 6 Lds

Buy Now
Neon Indicator, 480Vac, 1.5Ma, White; Supply Voltage Wamco - 86T5413 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 480Vac, 1.5Ma, White; Supply Voltage Wamco
86T5413
Neon Indicator, 480Vac, 1.5Ma, White; Supply Voltage Wamco 86T5413
NEON INDICATOR, 480VAC, 1.5mA, WHITE; Supply Voltage:480V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1062D Series; Colour:WhiteRoHS Compliant: Yes

NEON INDICATOR, 480VAC, 1.5mA, WHITE; Supply Voltage:480V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1062D Series; Colour:WhiteRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1062D4 86T5413
Product Name LED Indication Neon Indicator, 480Vac, 1.5Ma, White; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
N program - NML - Illuminated signal - NMLGB/966D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3SL-120A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Terminal Type Surface
View Details