Wamco, Inc. LED Indication WL-1062D3

Description
Neon Ind .50 Amber 480VAC SCyl 6 Lds
Request a Quote Datasheet
Description
Neon Ind .50 Amber 480VAC SCyl 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1062D3
LED Indication WL-1062D3
Neon Ind .50 Amber 480VAC SCyl 6 Lds

Neon Ind .50 Amber 480VAC SCyl 6 Lds

Buy Now
Neon Indicator, 480Vac, 1.5Ma, Amber; Supply Voltage Wamco - 86T5412 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 480Vac, 1.5Ma, Amber; Supply Voltage Wamco
86T5412
Neon Indicator, 480Vac, 1.5Ma, Amber; Supply Voltage Wamco 86T5412
NEON INDICATOR, 480VAC, 1.5mA, AMBER; Supply Voltage:480V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1062D Series; Colour:AmberRoHS Compliant: Yes

NEON INDICATOR, 480VAC, 1.5mA, AMBER; Supply Voltage:480V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1062D Series; Colour:AmberRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1062D3 86T5412
Product Name LED Indication Neon Indicator, 480Vac, 1.5Ma, Amber; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lamps - 106408 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Orange; Clear
Rated Average Light 50000 hours
View Details
Specs
Lamp Type LED Lamps
LED Color Red; Green; Clear Lens/Red/Green LED
Rated Voltage 230 volts
View Details