Wamco, Inc. LED Indication WL-1062C5

Description
Neon Ind .50 Green 480VAC Cyl 6 Lds
Request a Quote Datasheet
Description
Neon Ind .50 Green 480VAC Cyl 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1062C5
LED Indication WL-1062C5
Neon Ind .50 Green 480VAC Cyl 6 Lds

Neon Ind .50 Green 480VAC Cyl 6 Lds

Buy Now
Neon Indicator, 480Vac, 1.5Ma, Green; Supply Voltage Wamco - 86T5410 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 480Vac, 1.5Ma, Green; Supply Voltage Wamco
86T5410
Neon Indicator, 480Vac, 1.5Ma, Green; Supply Voltage Wamco 86T5410
NEON INDICATOR, 480VAC, 1.5mA, GREEN; Supply Voltage:480V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1062C Series; Colour:GreenRoHS Compliant: Yes

NEON INDICATOR, 480VAC, 1.5mA, GREEN; Supply Voltage:480V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1062C Series; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1062C5 86T5410
Product Name LED Indication Neon Indicator, 480Vac, 1.5Ma, Green; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Plastic Pilot Light - 3PLBR5L-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
2 suppliers
LP57 StreamLine® Mini LED Beacons Series - LP57-024R-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Height 55.88 mm (2.2 inch)
View Details
PCB LED Indicators - 577223 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
View Details
2 suppliers