Wamco, Inc. LED Indication WL-1061D4

Description
Neon Ind .50 White 230VAC SCyl 6 Lds
Request a Quote Datasheet
Description
Neon Ind .50 White 230VAC SCyl 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1061D4
LED Indication WL-1061D4
Neon Ind .50 White 230VAC SCyl 6 Lds

Neon Ind .50 White 230VAC SCyl 6 Lds

Buy Now
Neon Indicator, 230Vac, 1.5Ma, White; Supply Voltage Wamco - 86T5397 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 230Vac, 1.5Ma, White; Supply Voltage Wamco
86T5397
Neon Indicator, 230Vac, 1.5Ma, White; Supply Voltage Wamco 86T5397
NEON INDICATOR, 230VAC, 1.5mA, WHITE; Supply Voltage:230V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1061D Series; Colour:WhiteRoHS Compliant: Yes

NEON INDICATOR, 230VAC, 1.5mA, WHITE; Supply Voltage:230V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1061D Series; Colour:WhiteRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1061D4 86T5397
Product Name LED Indication Neon Indicator, 230Vac, 1.5Ma, White; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1133971 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Voltage type DC DC
View Details
22 mm Plastic Pilot Light - 3PLBR1L-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details