The Neon Indicator, part number 86T5388, operates at a supply voltage of 115VAC and draws a current of 1.5mA. It features an amber lens and is designed for panel mounting with a recommended mounting hole diameter of 0.500 inches. The product has a rated life of approximately 25,000 hours, making it suitable for long-term applications. It is constructed with a polycarbonate body and lens, and a stainless steel bezel, ensuring durability. The indicator is UL certified and complies with RoHS standards. It is designed to operate within an ambient temperature range of -20°C to +60°C and can withstand storage temperatures from -25°C to +80°C. Standard terminal options include .187 terminals, with .250 terminals available upon request.
Neon Ind .50 Amber 115VAC SCyl .187 QCT
NEON INDICATOR, 115VAC, 1.5mA, AMBER; Supply Voltage:115V; Lamp Base Type:Quick Connect; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1060QD Series RoHS Compliant: Yes
NEON IND .50INCH AMBER 115VAC SCYL .187QCT
| Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | WL-1060QD3 | 86T5388 | 70118177 |
| Product Name | LED Indication | Neon Indicator, 115Vac, 1.5Ma, Amber; Supply Voltage Wamco | NEON IND .50INCH AMBER 115VAC SCYL .187QCT |
| Lamp Type | LED Lamps |