Wamco, Inc. LED Indication WL-1060QC1

Description
Neon Ind .50 Red 115VAC Cyl .187 QCT
Request a Quote Datasheet
Description
Neon Ind .50 Red 115VAC Cyl .187 QCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1060QC1
LED Indication WL-1060QC1
Neon Ind .50 Red 115VAC Cyl .187 QCT

Neon Ind .50 Red 115VAC Cyl .187 QCT

Buy Now
Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco - 86T5383 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco
86T5383
Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco 86T5383
NEON INDICATOR, 115VAC, 1.5mA, RED; Supply Voltage:115V; Lamp Base Type:Quick Connect; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1060QC Series; Colour:Red RoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, RED; Supply Voltage:115V; Lamp Base Type:Quick Connect; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1060QC Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1060QC1 86T5383
Product Name LED Indication Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Button - 2ALM7LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Global Series, LED cap - K859501180 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Indicator - LB01KW01-5D-JD - NKK Switches
Specs
LED Color Amber
Rated Voltage 2 volts
Rated Current 0.0300 amps
View Details
5 suppliers