Wamco, Inc. Panel Indicators, Pilot Lights WL-1053C5

Description
NEON PNL IND GREEN WIRE LEADS
Request a Quote Datasheet
Description
NEON PNL IND GREEN WIRE LEADS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 6088-WL-1053C5-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
6088-WL-1053C5-ND
Panel Indicators, Pilot Lights 6088-WL-1053C5-ND
NEON PNL IND GREEN WIRE LEADS

NEON PNL IND GREEN WIRE LEADS

Buy Now Datasheet
Swedesboro, NJ, United States
LED Indication
WL-1053C5
LED Indication WL-1053C5
Neon Ind .50 Green 230VAC Cyl 6 Lds

Neon Ind .50 Green 230VAC Cyl 6 Lds

Buy Now
Neon Indicator, 230Vac, 1.5Ma, Green; Supply Voltage Wamco - 86T5371 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 230Vac, 1.5Ma, Green; Supply Voltage Wamco
86T5371
Neon Indicator, 230Vac, 1.5Ma, Green; Supply Voltage Wamco 86T5371
NEON INDICATOR, 230VAC, 1.5mA, GREEN; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1053C Series; Colour:GreenRoHS Compliant: Yes

NEON INDICATOR, 230VAC, 1.5mA, GREEN; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1053C Series; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet
Indicator,Pnl-Mnt;Neon;Green;0.500 In;208-250 VAC;Lens,High Hat;22AWG Wire Leads - 70117763 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Neon;Green;0.500 In;208-250 VAC;Lens,High Hat;22AWG Wire Leads
70117763
Indicator,Pnl-Mnt;Neon;Green;0.500 In;208-250 VAC;Lens,High Hat;22AWG Wire Leads 70117763
Indicator,Pnl-Mnt;Ne on;Green;0.500 In;208-250 VAC;Lens,High Hat;22AWG Wire Leads

Indicator,Pnl-Mnt;Neon;Green;0.500 In;208-250 VAC;Lens,High Hat;22AWG Wire Leads

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 6088-WL-1053C5-ND WL-1053C5 86T5371 70117763
Product Name Panel Indicators, Pilot Lights LED Indication Neon Indicator, 230Vac, 1.5Ma, Green; Supply Voltage Wamco Indicator,Pnl-Mnt;Neon;Green;0.500 In;208-250 VAC;Lens,High Hat;22AWG Wire Leads
Lamp Type Neon LED Lamps
LED Color Green Green Green
Terminal Type Wire Leads Wire Leads Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Green; Green
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL8LB-3-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details