Wamco, Inc. LED Indication WL-1052QA5

Description
Neon Ind .50 Green 115VAC Dome .187 QCT
Request a Quote Datasheet
Description
Neon Ind .50 Green 115VAC Dome .187 QCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1052QA5
LED Indication WL-1052QA5
Neon Ind .50 Green 115VAC Dome .187 QCT

Neon Ind .50 Green 115VAC Dome .187 QCT

Buy Now
Indicator, Pnl-Mnt;Neon;Green;0.500 In;105-125 VAC;Lens,Dome;0.187 Terminals - 70117770 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator, Pnl-Mnt;Neon;Green;0.500 In;105-125 VAC;Lens,Dome;0.187 Terminals
70117770
Indicator, Pnl-Mnt;Neon;Green;0.500 In;105-125 VAC;Lens,Dome;0.187 Terminals 70117770
Indicator, Pnl-Mnt;Neon;Green;0 .500 In;105-125 VAC;Lens,Dome;0.187 Terminals

Indicator, Pnl-Mnt;Neon;Green;0.500 In;105-125 VAC;Lens,Dome;0.187 Terminals

Supplier's Site
Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco - 86T5366 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco
86T5366
Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco 86T5366
NEON INDICATOR, 115VAC, 1.5mA, GREEN; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1052QA Series; Colour:Green RoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, GREEN; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1052QA Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1052QA5 70117770 86T5366
Product Name LED Indication Indicator, Pnl-Mnt;Neon;Green;0.500 In;105-125 VAC;Lens,Dome;0.187 Terminals Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106313 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11 mm (0.4331 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL6LB-2-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details