Wamco, Inc. LED Indication WL-1051QA3

Description
Neon Ind .50 Amber 230VAC Dome .187 QCT
Request a Quote Datasheet
Description
Neon Ind .50 Amber 230VAC Dome .187 QCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1051QA3
LED Indication WL-1051QA3
Neon Ind .50 Amber 230VAC Dome .187 QCT

Neon Ind .50 Amber 230VAC Dome .187 QCT

Buy Now
Neon Indicator, 230Vac, 1.5Ma, Amber; Supply Voltage Wamco - 86T5358 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 230Vac, 1.5Ma, Amber; Supply Voltage Wamco
86T5358
Neon Indicator, 230Vac, 1.5Ma, Amber; Supply Voltage Wamco 86T5358
NEON INDICATOR, 230VAC, 1.5mA, AMBER; Supply Voltage:230V; Lamp Base Type:Quick Connect; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1051QA Series; Colour:Amber RoHS Compliant: Yes

NEON INDICATOR, 230VAC, 1.5mA, AMBER; Supply Voltage:230V; Lamp Base Type:Quick Connect; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1051QA Series; Colour:Amber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1051QA3 86T5358
Product Name LED Indication Neon Indicator, 230Vac, 1.5Ma, Amber; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL6LB-4-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Panel Mount Indicators - 1246413 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Solder Terminals; Faston, solder lug
View Details
Panel Indicators, Pilot Lights - 486-4610-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Terminal Type Solder Terminals
View Details