Wamco, Inc. LED Indication WL-1050QC4

Description
Neon Ind .50 White 115VAC Cyl .187 QCT
Request a Quote Datasheet
Description
Neon Ind .50 White 115VAC Cyl .187 QCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1050QC4
LED Indication WL-1050QC4
Neon Ind .50 White 115VAC Cyl .187 QCT

Neon Ind .50 White 115VAC Cyl .187 QCT

Buy Now
Neon Indicator, 115Vac, 1.5Ma, White; Supply Voltage Wamco - 86T5348 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, White; Supply Voltage Wamco
86T5348
Neon Indicator, 115Vac, 1.5Ma, White; Supply Voltage Wamco 86T5348
NEON INDICATOR, 115VAC, 1.5mA, WHITE; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1050QC Series RoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, WHITE; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1050QC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1050QC4 86T5348
Product Name LED Indication Neon Indicator, 115Vac, 1.5Ma, White; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024G-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Green; Green
View Details
22 mm Plastic Pilot Light - 3PLBR6L-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details