Wamco, Inc. LED Indication WL-1050QC1

Description
Neon Ind .50 Red 115VAC Cyl .187 QCT
Request a Quote Datasheet
Description
Neon Ind .50 Red 115VAC Cyl .187 QCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1050QC1
LED Indication WL-1050QC1
Neon Ind .50 Red 115VAC Cyl .187 QCT

Neon Ind .50 Red 115VAC Cyl .187 QCT

Buy Now
Panel Indicators, Pilot Lights - 6088-WL-1050QC1-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
6088-WL-1050QC1-ND
Panel Indicators, Pilot Lights 6088-WL-1050QC1-ND
"NEON IND .50"" RED 115VAC CYL QCT"

"NEON IND .50"" RED 115VAC CYL QCT"

Buy Now Datasheet
Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco - 86T5345 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco
86T5345
Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco 86T5345
NEON INDICATOR, 115VAC, 1.5mA, RED; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1050QC Series; Colour:Red RoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, RED; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1050QC Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1050QC1 6088-WL-1050QC1-ND 86T5345
Product Name LED Indication Panel Indicators, Pilot Lights Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco
Lamp Type LED Lamps Neon
LED Color Red Red
Rated Voltage 115 volts 105 to 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/101H -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL3LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
LSLD Litestak® LED Status Indicators - LSLD-120R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Red; Red
View Details
Panel Indicators, Pilot Lights - 486-4265-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details