Wamco, Inc. LED Indication WL-1050QA3

Description
Neon Ind .50 Amber 115VAC Dome .187 QCT
Request a Quote Datasheet
Description
Neon Ind .50 Amber 115VAC Dome .187 QCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1050QA3
LED Indication WL-1050QA3
Neon Ind .50 Amber 115VAC Dome .187 QCT

Neon Ind .50 Amber 115VAC Dome .187 QCT

Buy Now
Miniature Indicator Light - 36372231 - Radwell International
Willingboro, NJ, United States
Miniature Indicator Light
36372231
Miniature Indicator Light 36372231
NEON INDICATOR, 125 V MAX SUPPLY VOLTAGE, 1.5 MA, QUICK CONNECT, AMBER LENS COLOR, 12.7 MM MOUNTING HOLE DIAMETER, DOME LENS SHAPE, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

NEON INDICATOR, 125 V MAX SUPPLY VOLTAGE, 1.5 MA, QUICK CONNECT, AMBER LENS COLOR, 12.7 MM MOUNTING HOLE DIAMETER, DOME LENS SHAPE, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Neon Indicator, 115Vac, 1.5Ma, Amber; Supply Voltage Wamco - 86T5343 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, Amber; Supply Voltage Wamco
86T5343
Neon Indicator, 115Vac, 1.5Ma, Amber; Supply Voltage Wamco 86T5343
NEON INDICATOR, 115VAC, 1.5mA, AMBER; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1050QA Series; Colour:Amber RoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, AMBER; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1050QA Series; Colour:Amber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1050QA3 36372231 86T5343
Product Name LED Indication Miniature Indicator Light Neon Indicator, 115Vac, 1.5Ma, Amber; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1232430 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
22mm Illuminated Mushroom Push Button - 2ALM3LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Pilot Light - 929149 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details