LB03KW01-05-JC is a rectangular indicator with a black housing and quick connect terminals, designed for use with 5-volt bright LED lamps. It features a clear lens with a red diffuser and operates with a forward voltage of 5V and a typical forward current of 20mA. The ambient temperature range is -25°C to +50°C, and the part uses a T-1½ bi-pin LED configuration. Panel cutout dimensions are 0.622 inches by 0.866 inches (15.8mm x 22.0mm), and it accommodates panel thicknesses from 0.039 to 0.157 inches (1.0 to 4.0mm).
Complement to LB Pushbuttons
Industrial Panel Mount Indicators / Switch Indicators INDICATOR
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | LB03KW01-05-JC | 2300-LB03KW01-05-JC | LB03KW01-05-JC | LB03KW01-05-JC |
| Product Name | Indicator | Indicators | LED Indication | Industrial Panel Mount Indicators / Switch Indicators |
| LED Color | Red |