Wamco, Inc. LED Indication WL-1050A3

Description
Neon Ind .50 Amber 115VAC Dome 6 Lds
Request a Quote Datasheet
Description
Neon Ind .50 Amber 115VAC Dome 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1050A3
LED Indication WL-1050A3
Neon Ind .50 Amber 115VAC Dome 6 Lds

Neon Ind .50 Amber 115VAC Dome 6 Lds

Buy Now
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Neon;Amber;0.500 In;105-125 VAC;Lens,Dome;22AWG Wire Leads
70118213
Indicator,Pnl-Mnt;Neon;Amber;0.500 In;105-125 VAC;Lens,Dome;22AWG Wire Leads 70118213
Indicator,Pnl-Mnt;Ne on;Amber;0.500 In;105-125 VAC;Lens,Dome;22AWG Wire Leads

Indicator,Pnl-Mnt;Neon;Amber;0.500 In;105-125 VAC;Lens,Dome;22AWG Wire Leads

Supplier's Site
Neon Indicator, 115Vac, 1.5Ma, Amber; Supply Voltage Wamco - 86T5335 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, Amber; Supply Voltage Wamco
86T5335
Neon Indicator, 115Vac, 1.5Ma, Amber; Supply Voltage Wamco 86T5335
NEON INDICATOR, 115VAC, 1.5mA, AMBER; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1050A Series; Colour:Amber RoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, AMBER; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1050A Series; Colour:Amber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1050A3 70118213 86T5335
Product Name LED Indication Indicator,Pnl-Mnt;Neon;Amber;0.500 In;105-125 VAC;Lens,Dome;22AWG Wire Leads Neon Indicator, 115Vac, 1.5Ma, Amber; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLGB/966D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL7LB-6-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Global Series, LED, lens, yellow - K859500815-06 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Panel Indicators, Pilot Lights - 486-3-148-279-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details