Wamco, Inc. LED Indication WL-1033D5

Description
Neon Ind .50 Green 230VAC Flush 6 Lds
Request a Quote Datasheet
Description
Neon Ind .50 Green 230VAC Flush 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1033D5
LED Indication WL-1033D5
Neon Ind .50 Green 230VAC Flush 6 Lds

Neon Ind .50 Green 230VAC Flush 6 Lds

Buy Now
Indicator,Pnl-Mnt;Neon;Green;0.50 In;208-250 VAC;Lens,Flush;22AWG Wire Leads - 70117747 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Neon;Green;0.50 In;208-250 VAC;Lens,Flush;22AWG Wire Leads
70117747
Indicator,Pnl-Mnt;Neon;Green;0.50 In;208-250 VAC;Lens,Flush;22AWG Wire Leads 70117747
Indicator,Pnl-Mnt;Ne on;Green;0.50 In;208-250 VAC;Lens,Flush;22AWG Wire Leads

Indicator,Pnl-Mnt;Neon;Green;0.50 In;208-250 VAC;Lens,Flush;22AWG Wire Leads

Supplier's Site
Neon Indicator, 230Vac, 1.5Ma, Green; Supply Voltage Wamco - 86T5331 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 230Vac, 1.5Ma, Green; Supply Voltage Wamco
86T5331
Neon Indicator, 230Vac, 1.5Ma, Green; Supply Voltage Wamco 86T5331
NEON INDICATOR, 230VAC, 1.5mA, GREEN; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1033D Series; Colour:Green RoHS Compliant: Yes

NEON INDICATOR, 230VAC, 1.5mA, GREEN; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1033D Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1033D5 70117747 86T5331
Product Name LED Indication Indicator,Pnl-Mnt;Neon;Green;0.50 In;208-250 VAC;Lens,Flush;22AWG Wire Leads Neon Indicator, 230Vac, 1.5Ma, Green; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Push Buttons/ Unibody LED Indicator Plastic Pilot Lights - 3PLBR3L-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green; Green Lens/Green LED
Rated Voltage 230 volts
View Details
3 suppliers
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4619-ND - DigiKey
Specs
LED Color Yellow; Yellow
Rated Current 0.0200 amps
View Details