Altech Corp. Push Buttons/ Unibody LED Indicator Plastic Pilot Lights 3PLBR3L-230

Description
Pilot Lights with integral LED
Request a Quote Datasheet
Description
Pilot Lights with integral LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ Unibody LED Indicator Plastic Pilot Lights
3PLBR3L-230
Push Buttons/ Unibody LED Indicator Plastic Pilot Lights 3PLBR3L-230
Pilot Lights with integral LED

Pilot Lights with integral LED

Buy Now Datasheet
22 mm Plastic Pilot Light - 3PLBR3L-230 - Altech Corp.
Flemington, NJ, USA
22 mm Plastic Pilot Light
3PLBR3L-230
22 mm Plastic Pilot Light 3PLBR3L-230
Features: 22 mm Plastic Pilot Lights UL Recognized

Features:

  • 22 mm Plastic Pilot Lights
  • UL Recognized
Buy Now Datasheet
Panel Indicators, Pilot Lights - 3PLBR3L-230-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
3PLBR3L-230-ND
Panel Indicators, Pilot Lights 3PLBR3L-230-ND
LED Panel Indicator Green 230V 20mA Screw Terminal

LED Panel Indicator Green 230V 20mA Screw Terminal

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
3PLBR3L-230
Industrial Panel Mount Indicators / Switch Indicators 3PLBR3L-230
Industrial Panel Mount Indicators / Switch Indicators Pilot Light 22mm, Integral LED

Industrial Panel Mount Indicators / Switch Indicators Pilot Light 22mm, Integral LED

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 3PLBR3L-230 3PLBR3L-230 3PLBR3L-230-ND 3PLBR3L-230
Product Name Push Buttons/ Unibody LED Indicator Plastic Pilot Lights 22 mm Plastic Pilot Light Panel Indicators, Pilot Lights Industrial Panel Mount Indicators / Switch Indicators
Lamp Type LED Lamps LED Lamps LED Lamps LED Lamps
LED Color Green; Green Lens/Green LED Green Green
Rated Voltage 230 volts 230 volts 230 volts
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRR - 2ASL1LB-5-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL4LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
22 mm LED Pilot Lights - 2PLB3-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL3LB-2-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details