Wamco, Inc. LED Indication WL-1032D5

Description
Neon Ind .50 Green 115VAC Flush 6 Lds
Request a Quote
Description
Neon Ind .50 Green 115VAC Flush 6 Lds
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Neon Indicator, part number 86T5329, operates at a supply voltage of 115VAC and has a current rating of 1.5mA. It features a green lens and is designed for panel mounting with a mounting hole diameter of 0.500 inches. The product has a rated life of approximately 25,000 hours, making it suitable for long-term applications. The body is made of white nylon, while the lens is constructed from polycarbonate, providing durability. This indicator is UL certified and complies with RoHS standards. It is important to note that this product is intended for AC operation only.

Datasheet Summary
Powered by GS/AI

The Neon Indicator, part number 86T5329, operates at a supply voltage of 115VAC and has a current rating of 1.5mA. It features a green lens and is designed for panel mounting with a mounting hole diameter of 0.500 inches. The product has a rated life of approximately 25,000 hours, making it suitable for long-term applications. The body is made of white nylon, while the lens is constructed from polycarbonate, providing durability. This indicator is UL certified and complies with RoHS standards. It is important to note that this product is intended for AC operation only.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1032D5
LED Indication WL-1032D5
Neon Ind .50 Green 115VAC Flush 6 Lds

Neon Ind .50 Green 115VAC Flush 6 Lds

Buy Now
Panel Indicators, Pilot Lights - 6088-WL-1032D5-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
6088-WL-1032D5-ND
Panel Indicators, Pilot Lights 6088-WL-1032D5-ND
"NEON IND .50"" GRN 115VAC FLUSH 6"

"NEON IND .50"" GRN 115VAC FLUSH 6"

Buy Now Datasheet
Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco - 86T5329 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco
86T5329
Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco 86T5329
NEON INDICATOR, 115VAC, 1.5mA, GREEN; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1032D Series; Colour:Green RoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, GREEN; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1032D Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet
Indicator,Pnl-Mnt;Neon;Green;0.50 in.;105-125 VAC;Lens, Flush;22AWG Wire Leads - 70117744 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Neon;Green;0.50 in.;105-125 VAC;Lens, Flush;22AWG Wire Leads
70117744
Indicator,Pnl-Mnt;Neon;Green;0.50 in.;105-125 VAC;Lens, Flush;22AWG Wire Leads 70117744
Indicator,Pnl-Mnt;Ne on;Green;0.50 in.;105-125 VAC;Lens, Flush;22AWG Wire Leads

Indicator,Pnl-Mnt;Neon;Green;0.50 in.;105-125 VAC;Lens, Flush;22AWG Wire Leads

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1032D5 6088-WL-1032D5-ND 86T5329 70117744
Product Name LED Indication Panel Indicators, Pilot Lights Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco Indicator,Pnl-Mnt;Neon;Green;0.50 in.;105-125 VAC;Lens, Flush;22AWG Wire Leads
Lamp Type LED Lamps Neon
LED Color Green Green Green
Rated Voltage 115 volts 105 to 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024RGB-F-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Multicolor
View Details
22mm Illuminated Projecting Push Button - 2ALP6LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details