Wamco, Inc. LED Indication WL-1031QD3

Description
Neon Ind .50 Amber 230VAC Flush .187 QC
Request a Quote Datasheet
Description
Neon Ind .50 Amber 230VAC Flush .187 QC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1031QD3
LED Indication WL-1031QD3
Neon Ind .50 Amber 230VAC Flush .187 QC

Neon Ind .50 Amber 230VAC Flush .187 QC

Buy Now
Neon Indicator, 230Vac, 1.5Ma, Amber; Supply Voltage Wamco - 86T5327 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 230Vac, 1.5Ma, Amber; Supply Voltage Wamco
86T5327
Neon Indicator, 230Vac, 1.5Ma, Amber; Supply Voltage Wamco 86T5327
NEON INDICATOR, 230VAC, 1.5mA, AMBER; Supply Voltage:250V; Lamp Base Type:Quick Connect; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1031QD Series; Colour:Amber RoHS Compliant: Yes

NEON INDICATOR, 230VAC, 1.5mA, AMBER; Supply Voltage:250V; Lamp Base Type:Quick Connect; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1031QD Series; Colour:Amber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1031QD3 86T5327
Product Name LED Indication Neon Indicator, 230Vac, 1.5Ma, Amber; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR1L-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
Panel Mount Indicators - 1329148 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 0035.9675.8-ND - DigiKey
Specs
LED Color Red; Yellow; Red (x 1), Yellow (x 1)
View Details
2 suppliers