Wamco, Inc. LED Indication WL-1031D4

Description
Neon Ind .50 White 230VAC Flush 6 Lds
Request a Quote Datasheet
Description
Neon Ind .50 White 230VAC Flush 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1031D4
LED Indication WL-1031D4
Neon Ind .50 White 230VAC Flush 6 Lds

Neon Ind .50 White 230VAC Flush 6 Lds

Buy Now
Neon Indicator, 230Vac, 1.5Ma, White; Supply Voltage Wamco - 86T5325 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 230Vac, 1.5Ma, White; Supply Voltage Wamco
86T5325
Neon Indicator, 230Vac, 1.5Ma, White; Supply Voltage Wamco 86T5325
NEON INDICATOR, 230VAC, 1.5mA, WHITE; Supply Voltage:230V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1031D Series; Colour:White RoHS Compliant: Yes

NEON INDICATOR, 230VAC, 1.5mA, WHITE; Supply Voltage:230V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1031D Series; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1031D4 86T5325
Product Name LED Indication Neon Indicator, 230Vac, 1.5Ma, White; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL6LB-1-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Incandescent Light Bulbs - 106379 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.29 mm (0.4051 inch)
View Details