Wamco, Inc. Panel Indicators, Pilot Lights WL-1030D3

Description
"NEON IND .50"" AMB 115VAC FLUSH 6"
Request a Quote Datasheet
Description
"NEON IND .50"" AMB 115VAC FLUSH 6"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 6088-WL-1030D3-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
6088-WL-1030D3-ND
Panel Indicators, Pilot Lights 6088-WL-1030D3-ND
"NEON IND .50"" AMB 115VAC FLUSH 6"

"NEON IND .50"" AMB 115VAC FLUSH 6"

Buy Now Datasheet
Swedesboro, NJ, United States
LED Indication
WL-1030D3
LED Indication WL-1030D3
Neon Ind .50 Amber 115VAC Flush 6 Lds

Neon Ind .50 Amber 115VAC Flush 6 Lds

Buy Now
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Neon;Red;0.500 In;105-125 VAC;Lens,Flush;0.187 Terminals
70117740
Indicator,Pnl-Mnt;Neon;Red;0.500 In;105-125 VAC;Lens,Flush;0.187 Terminals 70117740
Indicator,Pnl-Mnt;Ne on;Red;0.500 In;105-125 VAC;Lens,Flush;0.187 Terminals

Indicator,Pnl-Mnt;Neon;Red;0.500 In;105-125 VAC;Lens,Flush;0.187 Terminals

Supplier's Site
Neon Indicator, 115Vac, 1.5Ma, Amber; Supply Voltage Wamco - 86T5318 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, Amber; Supply Voltage Wamco
86T5318
Neon Indicator, 115Vac, 1.5Ma, Amber; Supply Voltage Wamco 86T5318
NEON INDICATOR, 115VAC, 1.5mA, AMBER; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1030D Series; Colour:Amber RoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, AMBER; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1030D Series; Colour:Amber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 6088-WL-1030D3-ND WL-1030D3 70117740 86T5318
Product Name Panel Indicators, Pilot Lights LED Indication Indicator,Pnl-Mnt;Neon;Red;0.500 In;105-125 VAC;Lens,Flush;0.187 Terminals Neon Indicator, 115Vac, 1.5Ma, Amber; Supply Voltage Wamco
Lamp Type Neon LED Lamps
LED Color Orange Amber
Terminal Type Wire Leads Wire Leads Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
N program - NME - Illuminated signal - NMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-429-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
LSLD Litestak® LED Status Indicators - LSLD-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details