Walter Surface Technologies SST High Performance Power Taps

Description
Specially designed for use on reversible portable drills, SST power taps are guaranteed to tap faster and last longer than standard taps in steel, stainless steel and other ferrous or non-ferrous metals. SST power taps eliminate slow hand tapping to increase productivity and reduce overall tapping costs. Features 3 flats to fit any drill chuck without slippage Long & resistant shank for tapping deep holes SST surface treatment to increase lubricity Special "Power Tip" ejects chips ahead of tap Special "Power Tip"self-aligns with hole axis Applications Cutting threads with reversible portable drill Repairing damaged threads Tapping trough holes
Description
Specially designed for use on reversible portable drills, SST power taps are guaranteed to tap faster and last longer than standard taps in steel, stainless steel and other ferrous or non-ferrous metals. SST power taps eliminate slow hand tapping to increase productivity and reduce overall tapping costs. Features 3 flats to fit any drill chuck without slippage Long & resistant shank for tapping deep holes SST surface treatment to increase lubricity Special "Power Tip" ejects chips ahead of tap Special "Power Tip"self-aligns with hole axis Applications Cutting threads with reversible portable drill Repairing damaged threads Tapping trough holes

Suppliers

Company
Product
Description
Supplier Links
SST High Performance Power Taps -  - Walter Surface Technologies
Windsor, CT, USA
SST High Performance Power Taps
SST High Performance Power Taps
Specially designed for use on reversible portable drills, SST power taps are guaranteed to tap faster and last longer than standard taps in steel, stainless steel and other ferrous or non-ferrous metals. SST power taps eliminate slow hand tapping to increase productivity and reduce overall tapping costs. Features 3 flats to fit any drill chuck without slippage Long & resistant shank for tapping deep holes SST surface treatment to increase lubricity Special "Power Tip" ejects chips ahead of tap Special "Power Tip"self-aligns with hole axis Applications Cutting threads with reversible portable drill Repairing damaged threads Tapping trough holes

Specially designed for use on reversible portable drills, SST power taps are guaranteed to tap faster and last longer than standard taps in steel, stainless steel and other ferrous or non-ferrous metals. SST power taps eliminate slow hand tapping to increase productivity and reduce overall tapping costs.

Features

  • 3 flats to fit any drill chuck without slippage
  • Long & resistant shank for tapping deep holes
  • SST surface treatment to increase lubricity
  • Special "Power Tip" ejects chips ahead of tap
  • Special "Power Tip"self-aligns with hole axis

Applications

  • Cutting threads with reversible portable drill
  • Repairing damaged threads
  • Tapping trough holes
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Taps
Product Name SST High Performance Power Taps
Type Combined Drill and Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 828145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hexagon drive tap
Nominal ISO Size M4
Thread Form Metric
View Details
Forming Taps - CoroTap 400 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Thread Forming Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16
Thread Length 0.2170 to 1.5 inch (5.51 to 38 mm)
View Details
Tap - Non Metric - 68049 - Minerallac Company
Minerallac Company
Specs
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size 5/16"
View Details
M3x0.5+0.001 Second Lead Tap - T07153S1 - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Plug Tap
Nominal ISO Size M3
Thread Form M
View Details