Walsin Technology Corp. Cap, 2200Pf, 20%; Capacitance Walsin YU1AC222M080D20C7B

Description
CAP, 2200PF, 20%; Capacitance:2200pF; Product Range:AC Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 2200PF, 20%; Capacitance:2200pF; Product Range:AC Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2200Pf, 20%; Capacitance Walsin - 92Y1503 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 20%; Capacitance Walsin
92Y1503
Cap, 2200Pf, 20%; Capacitance Walsin 92Y1503
CAP, 2200PF, 20%; Capacitance:2200pF; Product Range:AC Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 2200PF, 20%; Capacitance:2200pF; Product Range:AC Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 92Y1503
Product Name Cap, 2200Pf, 20%; Capacitance Walsin
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to 125 C (-40 to 257 F)
Capacitance Range 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details