Walsin Technology Corp. Cap, 2200Pf, 20%; Capacitance Walsin YU0AS222M120D20C0B

Description
CAP, 2200PF, 20%; Capacitance:2200pF; Product Range:AS Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 2200PF, 20%; Capacitance:2200pF; Product Range:AS Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2200Pf, 20%; Capacitance Walsin - 92Y1492 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 20%; Capacitance Walsin
92Y1492
Cap, 2200Pf, 20%; Capacitance Walsin 92Y1492
CAP, 2200PF, 20%; Capacitance:2200pF; Product Range:AS Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 2200PF, 20%; Capacitance:2200pF; Product Range:AS Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 92Y1492
Product Name Cap, 2200Pf, 20%; Capacitance Walsin
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to 125 C (-40 to 257 F)
Capacitance Range 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details