CAP, 1000PF, 20%; Capacitance:1000pF; Product Range:AS Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 92Y1486 |
| Product Name | Cap, 1000Pf, 20%; Capacitance Walsin |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Capacitance Range | 1.00E-3 microF |