2512 WW_J 0.08 OHM 1% T&R LOW OH
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 1292-WW25AR080FTLJTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | 2512; 2512 |
| Resistance Range | 0.0800 ohms |