Walsin Technology Corp. Res, 0R022, 1%, 1W, 2010, Thick Film; Resistor Case Style Walsin WW20WR022FTL

Description
RES, 0R022, 1%, 1W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:0.022ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 0R022, 1%, 1W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:0.022ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R022, 1%, 1W, 2010, Thick Film; Resistor Case Style Walsin - 03AC4773 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R022, 1%, 1W, 2010, Thick Film; Resistor Case Style Walsin
03AC4773
Res, 0R022, 1%, 1W, 2010, Thick Film; Resistor Case Style Walsin 03AC4773
RES, 0R022, 1%, 1W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:0.022ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 0R022, 1%, 1W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:0.022ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R022, 1%, 1W, 2010, Thick Film; Resistor Case Style Walsin - 02AC1892 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R022, 1%, 1W, 2010, Thick Film; Resistor Case Style Walsin
02AC1892
Res, 0R022, 1%, 1W, 2010, Thick Film; Resistor Case Style Walsin 02AC1892
RES, 0R022, 1%, 1W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:0.022ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 0R022, 1%, 1W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:0.022ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC4773
Product Name Res, 0R022, 1%, 1W, 2010, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details